L-com, Inc. N-Female to N-Male Lightning Protector, 400-Series Cable Assembly - 4 ft CA4NFLPNM004

Description
The CA4NFLPNF series are high performance low loss 400-series cable assemblies that feature a N-Female connector to an in-line N-Male gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss. These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NM-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding. Custom lengths and connectors are also available. Contact L-com sales for more information. For additional information and complete specification, please see the data sheet in the Downloads section. Note: The lightning protector can also be purchased separately, see AL6-NM-14-9. Features Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube Custom lengths and connectors available Each assembly is fully tested ensuring the highest quality Low loss CA-400 series coax cable Application Distributed Antenna Systems (DAS) protection IEEE 802.11a/b/g/n wireless systems Pre-made cables ideal for rapid deployment applications Protect wireless devices and networks from damage due to lightning strikes
Description
The CA4NFLPNF series are high performance low loss 400-series cable assemblies that feature a N-Female connector to an in-line N-Male gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss. These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NM-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding. Custom lengths and connectors are also available. Contact L-com sales for more information. For additional information and complete specification, please see the data sheet in the Downloads section. Note: The lightning protector can also be purchased separately, see AL6-NM-14-9. Features Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube Custom lengths and connectors available Each assembly is fully tested ensuring the highest quality Low loss CA-400 series coax cable Application Distributed Antenna Systems (DAS) protection IEEE 802.11a/b/g/n wireless systems Pre-made cables ideal for rapid deployment applications Protect wireless devices and networks from damage due to lightning strikes

Suppliers

Company
Product
Description
Supplier Links
N-Female to N-Male Lightning Protector, 400-Series Cable Assembly - 4 ft - CA4NFLPNM004 - L-com, Inc.
North Andover, MA, United States
N-Female to N-Male Lightning Protector, 400-Series Cable Assembly - 4 ft
CA4NFLPNM004
N-Female to N-Male Lightning Protector, 400-Series Cable Assembly - 4 ft CA4NFLPNM004
The CA4NFLPNF series are high performance low loss 400-series cable assemblies that feature a N-Female connector to an in-line N-Male gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss. These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NM-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding. Custom lengths and connectors are also available. Contact L-com sales for more information. For additional information and complete specification, please see the data sheet in the Downloads section. Note: The lightning protector can also be purchased separately, see AL6-NM-14-9. Features Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube Custom lengths and connectors available Each assembly is fully tested ensuring the highest quality Low loss CA-400 series coax cable Application Distributed Antenna Systems (DAS) protection IEEE 802.11a/b/g/n wireless systems Pre-made cables ideal for rapid deployment applications Protect wireless devices and networks from damage due to lightning strikes

The CA4NFLPNF series are high performance low loss 400-series cable assemblies that feature a N-Female connector to an in-line N-Male gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss.
These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NM-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding.
Custom lengths and connectors are also available. Contact L-com sales for more information.
For additional information and complete specification, please see the data sheet in the Downloads section.
Note: The lightning protector can also be purchased separately, see AL6-NM-14-9.

Features

  • Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube
  • Custom lengths and connectors available
  • Each assembly is fully tested ensuring the highest quality
  • Low loss CA-400 series coax cable

Application

  • Distributed Antenna Systems (DAS) protection
  • IEEE 802.11a/b/g/n wireless systems
  • Pre-made cables ideal for rapid deployment applications
  • Protect wireless devices and networks from damage due to lightning strikes
Supplier's Site
Canf / Nm 6Ghz Lp Ca-400 4Ft L-Com - 78X6122 - Newark, An Avnet Company
Chicago, IL, United States
Canf / Nm 6Ghz Lp Ca-400 4Ft L-Com
78X6122
Canf / Nm 6Ghz Lp Ca-400 4Ft L-Com 78X6122
CANF / NM 6GHz LP CA-400 4FT

CANF / NM 6GHz LP CA-400 4FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA4NFLPNM004 78X6122
Product Name N-Female to N-Male Lightning Protector, 400-Series Cable Assembly - 4 ft Canf / Nm 6Ghz Lp Ca-400 4Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6029A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DeviceNet Physical Media - 1485G-P6N5-C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers