L-com, Inc. Coaxial Cable, N Plug N Plug, 25Ft; Connector Type A L-Com CA4N025

Description
COAXIAL CABLE, N PLUG - N PLUG, 25FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black RoHS Compliant: Yes
Description
COAXIAL CABLE, N PLUG - N PLUG, 25FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, N Plug N Plug, 25Ft; Connector Type A L-Com - 23T5291 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, N Plug N Plug, 25Ft; Connector Type A L-Com
23T5291
Coaxial Cable, N Plug N Plug, 25Ft; Connector Type A L-Com 23T5291
COAXIAL CABLE, N PLUG - N PLUG, 25FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, N PLUG - N PLUG, 25FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23T5291
Product Name Coaxial Cable, N Plug N Plug, 25Ft; Connector Type A L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-412008-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details