L-com, Inc. 45 Degree USB Cable, 45 Degree Right Angled A Male / Straight Male, 3.0 m CA45RA-B-3M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. L-com has added 45 degree angled USB cables to compliment our extensive 90 degree angled offering. 45 degree bends offer an alternative in applications where 90 degree bends can't clear nearby obstacles. Two mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 45 Degree Right Angle A Male to Straight B Male connectors Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Application Data Acquisition PC Peripheral Interconnects Portable Data Storage Printer Interface Test and Measurement
Description
Molded, angled connector hoods solve difficult connection issues in tight places. L-com has added 45 degree angled USB cables to compliment our extensive 90 degree angled offering. 45 degree bends offer an alternative in applications where 90 degree bends can't clear nearby obstacles. Two mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 45 Degree Right Angle A Male to Straight B Male connectors Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Application Data Acquisition PC Peripheral Interconnects Portable Data Storage Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
45 Degree USB Cable, 45 Degree Right Angled A Male / Straight Male, 3.0 m - CA45RA-B-3M - L-com, Inc.
North Andover, MA, United States
45 Degree USB Cable, 45 Degree Right Angled A Male / Straight Male, 3.0 m
CA45RA-B-3M
45 Degree USB Cable, 45 Degree Right Angled A Male / Straight Male, 3.0 m CA45RA-B-3M
Molded, angled connector hoods solve difficult connection issues in tight places. L-com has added 45 degree angled USB cables to compliment our extensive 90 degree angled offering. 45 degree bends offer an alternative in applications where 90 degree bends can't clear nearby obstacles. Two mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 45 Degree Right Angle A Male to Straight B Male connectors Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Application Data Acquisition PC Peripheral Interconnects Portable Data Storage Printer Interface Test and Measurement

Molded, angled connector hoods solve difficult connection issues in tight places. L-com has added 45 degree angled USB cables to compliment our extensive 90 degree angled offering. 45 degree bends offer an alternative in applications where 90 degree bends can't clear nearby obstacles. Two mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 45 Degree Right Angle A Male to Straight B Male connectors
  • Solves difficult connection problems in tight places
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Portable Data Storage
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb 45Rt A/str B Dx 3M L-Com - 90W1682 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 45Rt A/str B Dx 3M L-Com
90W1682
Ca Usb 45Rt A/str B Dx 3M L-Com 90W1682
CA USB 45RT A/STR B DX 3M

CA USB 45RT A/STR B DX 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA45RA-B-3M 90W1682
Product Name 45 Degree USB Cable, 45 Degree Right Angled A Male / Straight Male, 3.0 m Ca Usb 45Rt A/str B Dx 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Male to Blunt Cut, Black color, 26/24AWG, 16FT Length - 3021023-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers