L-com, Inc. Coaxial Cable, 1000Ft, Black; Coaxial Cable Type L-Com CA400-REEL

Description
COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 1000Ft, Black; Coaxial Cable Type L-Com - 23T5308 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 1000Ft, Black; Coaxial Cable Type L-Com
23T5308
Coaxial Cable, 1000Ft, Black; Coaxial Cable Type L-Com 23T5308
COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper RoHS Compliant: Yes

COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23T5308
Product Name Coaxial Cable, 1000Ft, Black; Coaxial Cable Type L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details