L-com, Inc. Coaxial Cable, N Male / Male, 100Ft; Connector Type A L-Com CA3N100

Description
COAXIAL CABLE, N MALE / MALE, 100FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, N MALE / MALE, 100FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, N Male / Male, 100Ft; Connector Type A L-Com - 23T5268 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, N Male / Male, 100Ft; Connector Type A L-Com
23T5268
Coaxial Cable, N Male / Male, 100Ft; Connector Type A L-Com 23T5268
COAXIAL CABLE, N MALE / MALE, 100FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, N MALE / MALE, 100FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23T5268
Product Name Coaxial Cable, N Male / Male, 100Ft; Connector Type A L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1407618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.9843 ft (3 dm)
View Details
ZK2000-2364-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 1.0 ft. (0.3m) - CBL-1FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers