L-com, Inc. Coaxial Cable, N Male / Male, 50Ft; Connector Type A L-Com CA3N050

Description
COAXIAL CABLE, N MALE / MALE, 50FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, N MALE / MALE, 50FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, N Male / Male, 50Ft; Connector Type A L-Com - 23T5266 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, N Male / Male, 50Ft; Connector Type A L-Com
23T5266
Coaxial Cable, N Male / Male, 50Ft; Connector Type A L-Com 23T5266
COAXIAL CABLE, N MALE / MALE, 50FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, N MALE / MALE, 50FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23T5266
Product Name Coaxial Cable, N Male / Male, 50Ft; Connector Type A L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 1FT Length - 1226002-01 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details