L-com, Inc. Coaxial Cable, N Male / Male, 30Ft; Connector Type A L-Com CA3N030

Description
COAXIAL CABLE, N MALE / MALE, 30FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:30ft; Cable Length - Metric:9.1m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, N MALE / MALE, 30FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:30ft; Cable Length - Metric:9.1m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, N Male / Male, 30Ft; Connector Type A L-Com - 23T5264 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, N Male / Male, 30Ft; Connector Type A L-Com
23T5264
Coaxial Cable, N Male / Male, 30Ft; Connector Type A L-Com 23T5264
COAXIAL CABLE, N MALE / MALE, 30FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:30ft; Cable Length - Metric:9.1m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, N MALE / MALE, 30FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:30ft; Cable Length - Metric:9.1m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23T5264
Product Name Coaxial Cable, N Male / Male, 30Ft; Connector Type A L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details