L-com, Inc. Coaxial Cable, N Male / Male, 25Ft; Connector Type A L-Com CA3N025

Description
COAXIAL CABLE, N MALE / MALE, 25FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, N MALE / MALE, 25FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, N Male / Male, 25Ft; Connector Type A L-Com - 23T5263 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, N Male / Male, 25Ft; Connector Type A L-Com
23T5263
Coaxial Cable, N Male / Male, 25Ft; Connector Type A L-Com 23T5263
COAXIAL CABLE, N MALE / MALE, 25FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, N MALE / MALE, 25FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23T5263
Product Name Coaxial Cable, N Male / Male, 25Ft; Connector Type A L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details