L-com, Inc. N-Male to N-Male 400 Series Assembly 20 ft CA3N020

Description
High quality fully tested N-Male to N-Male cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Made with high performance, high quality 400-series coax cable Widest selection of lengths and connector styles Custom cable lengths available Each assembly is fully tested ensuring the highest quality Application RF Voice/Video/Data Antenna Cable Wireless Infrastructure Wireless LAN Devices
Datasheet
Description
High quality fully tested N-Male to N-Male cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Made with high performance, high quality 400-series coax cable Widest selection of lengths and connector styles Custom cable lengths available Each assembly is fully tested ensuring the highest quality Application RF Voice/Video/Data Antenna Cable Wireless Infrastructure Wireless LAN Devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Male to N-Male 400 Series Assembly 20 ft - CA3N020 - L-com, Inc.
North Andover, MA, United States
N-Male to N-Male 400 Series Assembly 20 ft
CA3N020
N-Male to N-Male 400 Series Assembly 20 ft CA3N020
High quality fully tested N-Male to N-Male cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Made with high performance, high quality 400-series coax cable Widest selection of lengths and connector styles Custom cable lengths available Each assembly is fully tested ensuring the highest quality Application RF Voice/Video/Data Antenna Cable Wireless Infrastructure Wireless LAN Devices

High quality fully tested N-Male to N-Male cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Excellent low loss characteristics
  • Made with high performance, high quality 400-series coax cable
  • Widest selection of lengths and connector styles
  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality

Application

  • RF Voice/Video/Data
  • Antenna Cable
  • Wireless Infrastructure
  • Wireless LAN Devices
Supplier's Site
Coaxial Cable, N Male / Male, 20Ft; Connector Type A L-Com - 23T5262 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, N Male / Male, 20Ft; Connector Type A L-Com
23T5262
Coaxial Cable, N Male / Male, 20Ft; Connector Type A L-Com 23T5262
COAXIAL CABLE, N MALE / MALE, 20FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, N MALE / MALE, 20FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3N020 23T5262
Product Name N-Male to N-Male 400 Series Assembly 20 ft Coaxial Cable, N Male / Male, 20Ft; Connector Type A L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details