L-com, Inc. Coaxial Cable, N Male / Male, 10Ft; Connector Type A L-Com CA3N010

Description
COAXIAL CABLE, N MALE / MALE, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, N MALE / MALE, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, N Male / Male, 10Ft; Connector Type A L-Com - 23T5261 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, N Male / Male, 10Ft; Connector Type A L-Com
23T5261
Coaxial Cable, N Male / Male, 10Ft; Connector Type A L-Com 23T5261
COAXIAL CABLE, N MALE / MALE, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, N MALE / MALE, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23T5261
Product Name Coaxial Cable, N Male / Male, 10Ft; Connector Type A L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Cable Assembly - 6048A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Connecting cable - NEBS-M12G12-KS-10-LE12 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers