L-com, Inc. N-Male to N-Male 400 Series Assembly 2 ft CA3N002

Description
High quality fully tested N-Male to N-Male cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Made with high performance, high quality 400-series coax cable Widest selection of lengths and connector styles Custom cable lengths available Each assembly is fully tested ensuring the highest quality Application RF Voice/Video/Data Antenna Cable Wireless Infrastructure Wireless LAN Devices
Datasheet
Description
High quality fully tested N-Male to N-Male cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Made with high performance, high quality 400-series coax cable Widest selection of lengths and connector styles Custom cable lengths available Each assembly is fully tested ensuring the highest quality Application RF Voice/Video/Data Antenna Cable Wireless Infrastructure Wireless LAN Devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Male to N-Male 400 Series Assembly 2 ft - CA3N002 - L-com, Inc.
North Andover, MA, United States
N-Male to N-Male 400 Series Assembly 2 ft
CA3N002
N-Male to N-Male 400 Series Assembly 2 ft CA3N002
High quality fully tested N-Male to N-Male cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Made with high performance, high quality 400-series coax cable Widest selection of lengths and connector styles Custom cable lengths available Each assembly is fully tested ensuring the highest quality Application RF Voice/Video/Data Antenna Cable Wireless Infrastructure Wireless LAN Devices

High quality fully tested N-Male to N-Male cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Excellent low loss characteristics
  • Made with high performance, high quality 400-series coax cable
  • Widest selection of lengths and connector styles
  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality

Application

  • RF Voice/Video/Data
  • Antenna Cable
  • Wireless Infrastructure
  • Wireless LAN Devices
Supplier's Site
Coaxial Cable, N Male / Male, 2Ft; Connector Type A L-Com - 23T5259 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, N Male / Male, 2Ft; Connector Type A L-Com
23T5259
Coaxial Cable, N Male / Male, 2Ft; Connector Type A L-Com 23T5259
COAXIAL CABLE, N MALE / MALE, 2FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, N MALE / MALE, 2FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:CA-400; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3N002 23T5259
Product Name N-Male to N-Male 400 Series Assembly 2 ft Coaxial Cable, N Male / Male, 2Ft; Connector Type A L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug , Twisted Pair Test Cable - 3056 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Splash Proof Cable Assembly - 60033A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details