L-com, Inc. USB 3.0 Right Angle Cable Assembly - Up Angle B - Straight A Connectors 3 Meters CA3A-90UB-3M

Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type A male to Up Angle Type B male connectors Color is blue Application Data Storage Data Acquisition Video Transfer
Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type A male to Up Angle Type B male connectors Color is blue Application Data Storage Data Acquisition Video Transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Right Angle Cable Assembly - Up Angle B - Straight A Connectors 3 Meters - CA3A-90UB-3M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Right Angle Cable Assembly - Up Angle B - Straight A Connectors 3 Meters
CA3A-90UB-3M
USB 3.0 Right Angle Cable Assembly - Up Angle B - Straight A Connectors 3 Meters CA3A-90UB-3M
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type A male to Up Angle Type B male connectors Color is blue Application Data Storage Data Acquisition Video Transfer

L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details.

Features

  • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • Type A male to Up Angle Type B male connectors
  • Color is blue

Application

  • Data Storage
  • Data Acquisition
  • Video Transfer
Supplier's Site
Ca Usb 3.0 Str A/90Ru B 3M L-Com - 23AK0873 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 3.0 Str A/90Ru B 3M L-Com
23AK0873
Ca Usb 3.0 Str A/90Ru B 3M L-Com 23AK0873
CA USB 3.0 STR A/90RU B 3M

CA USB 3.0 STR A/90RU B 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90UB-3M 23AK0873
Product Name USB 3.0 Right Angle Cable Assembly - Up Angle B - Straight A Connectors 3 Meters Ca Usb 3.0 Str A/90Ru B 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 3FT Length - 1321001-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers