L-com, Inc. USB 3.0 Right Angle Cable Assembly - Up Angle B - Straight A Connectors 0.3 Meters CA3A-90UB-03M

Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Color is blue Type A male to Up Angle Type B male connectors Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Video Transfer Data Acquisition Data Storage
Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Color is blue Type A male to Up Angle Type B male connectors Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Video Transfer Data Acquisition Data Storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Right Angle Cable Assembly - Up Angle B - Straight A Connectors 0.3 Meters - CA3A-90UB-03M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Right Angle Cable Assembly - Up Angle B - Straight A Connectors 0.3 Meters
CA3A-90UB-03M
USB 3.0 Right Angle Cable Assembly - Up Angle B - Straight A Connectors 0.3 Meters CA3A-90UB-03M
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Color is blue Type A male to Up Angle Type B male connectors Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Video Transfer Data Acquisition Data Storage

L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details.

Features

  • Color is blue
  • Type A male to Up Angle Type B male connectors
  • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps

Application

  • Video Transfer
  • Data Acquisition
  • Data Storage
Supplier's Site
Usb Cable, 3.0 A Plug-B Plug, 0.3M, Blue; Connector A L-Com - 43AC1643 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-B Plug, 0.3M, Blue; Connector A L-Com
43AC1643
Usb Cable, 3.0 A Plug-B Plug, 0.3M, Blue; Connector A L-Com 43AC1643
USB CABLE, 3.0 A PLUG-B PLUG, 0.3M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-B PLUG, 0.3M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90UB-03M 43AC1643
Product Name USB 3.0 Right Angle Cable Assembly - Up Angle B - Straight A Connectors 0.3 Meters Usb Cable, 3.0 A Plug-B Plug, 0.3M, Blue; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2000-3100-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details