L-com, Inc. USB 3.0 Right Angle Cable Assembly - Up Angle A - Straight A Connectors 3 Meters CA3A-90UA-3M

Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Color is blue Type A male to Up Angle Type A male connectors Available in lengths of 0.3, 0.5, 1, 2, and 3meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Data Acquisition Data Storage Video Transfer
Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Color is blue Type A male to Up Angle Type A male connectors Available in lengths of 0.3, 0.5, 1, 2, and 3meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Data Acquisition Data Storage Video Transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Right Angle Cable Assembly - Up Angle A - Straight A Connectors 3 Meters - CA3A-90UA-3M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Right Angle Cable Assembly - Up Angle A - Straight A Connectors 3 Meters
CA3A-90UA-3M
USB 3.0 Right Angle Cable Assembly - Up Angle A - Straight A Connectors 3 Meters CA3A-90UA-3M
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Color is blue Type A male to Up Angle Type A male connectors Available in lengths of 0.3, 0.5, 1, 2, and 3meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Data Acquisition Data Storage Video Transfer

L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details.

Features

  • Color is blue
  • Type A male to Up Angle Type A male connectors
  • Available in lengths of 0.3, 0.5, 1, 2, and 3meters
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps

Application

  • Data Acquisition
  • Data Storage
  • Video Transfer
Supplier's Site
Ca Usb 3.0 Str A/90Up A 3M L-Com - 23AK0871 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 3.0 Str A/90Up A 3M L-Com
23AK0871
Ca Usb 3.0 Str A/90Up A 3M L-Com 23AK0871
CA USB 3.0 STR A/90UP A 3M

CA USB 3.0 STR A/90UP A 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90UA-3M 23AK0871
Product Name USB 3.0 Right Angle Cable Assembly - Up Angle A - Straight A Connectors 3 Meters Ca Usb 3.0 Str A/90Up A 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, White color, 30/31/26/34/34AWG, 0.5M Length - 3027007-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers