L-com, Inc. USB 3.0 Type A straight to Micro B right angle exit 0.5M CA3A-90RMICB-05M

Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit type Micro B connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type A male to right exit Type Micro B male connectors Color is Blue Application Data Acquisition Data storage Video transfer
Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit type Micro B connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type A male to right exit Type Micro B male connectors Color is Blue Application Data Acquisition Data storage Video transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type A straight to Micro B right angle exit 0.5M - CA3A-90RMICB-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type A straight to Micro B right angle exit 0.5M
CA3A-90RMICB-05M
USB 3.0 Type A straight to Micro B right angle exit 0.5M CA3A-90RMICB-05M
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit type Micro B connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type A male to right exit Type Micro B male connectors Color is Blue Application Data Acquisition Data storage Video transfer

L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit type Micro B connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details.

Features

  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • Type A male to right exit Type Micro B male connectors
  • Color is Blue

Application

  • Data Acquisition
  • Data storage
  • Video transfer
Supplier's Site
Usb Cable, 3.0 A-Micro B Plug, 0.5M, Blu; Connector A L-Com - 43AC1638 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A-Micro B Plug, 0.5M, Blu; Connector A L-Com
43AC1638
Usb Cable, 3.0 A-Micro B Plug, 0.5M, Blu; Connector A L-Com 43AC1638
USB CABLE, 3.0 A-MICRO B PLUG, 0.5M, BLU; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A-MICRO B PLUG, 0.5M, BLU; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90RMICB-05M 43AC1638
Product Name USB 3.0 Type A straight to Micro B right angle exit 0.5M Usb Cable, 3.0 A-Micro B Plug, 0.5M, Blu; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Female DIL 26 AWG Cable Assembly, 1200mm, single-end, for Latches - G125-FC15005L0-1200L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Female BNC Breakout to XH and XHL Macro-Hooks - 1001XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details