L-com, Inc. USB 3.0 Type A straight to Micro B right angle exit 0.3M CA3A-90RMICB-03M

Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit type Micro B connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details. Features Color is Blue Type A male to right exit Type Micro B male connectors Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Data Acquisition Data storage Video transfer
Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit type Micro B connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details. Features Color is Blue Type A male to right exit Type Micro B male connectors Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Data Acquisition Data storage Video transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type A straight to Micro B right angle exit 0.3M - CA3A-90RMICB-03M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type A straight to Micro B right angle exit 0.3M
CA3A-90RMICB-03M
USB 3.0 Type A straight to Micro B right angle exit 0.3M CA3A-90RMICB-03M
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit type Micro B connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details. Features Color is Blue Type A male to right exit Type Micro B male connectors Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Data Acquisition Data storage Video transfer

L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit type Micro B connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details.

Features

  • Color is Blue
  • Type A male to right exit Type Micro B male connectors
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps

Application

  • Data Acquisition
  • Data storage
  • Video transfer
Supplier's Site
Usb Cable, 3.0 A-Micro B Plug, 0.3M, Blu; Connector A L-Com - 43AC1637 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A-Micro B Plug, 0.3M, Blu; Connector A L-Com
43AC1637
Usb Cable, 3.0 A-Micro B Plug, 0.3M, Blu; Connector A L-Com 43AC1637
USB CABLE, 3.0 A-MICRO B PLUG, 0.3M, BLU; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A-MICRO B PLUG, 0.3M, BLU; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90RMICB-03M 43AC1637
Product Name USB 3.0 Type A straight to Micro B right angle exit 0.3M Usb Cable, 3.0 A-Micro B Plug, 0.3M, Blu; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 1828860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details