L-com, Inc. USB 3.0 A male to right angle right exit B male 1M CA3A-90RB-1M

Description
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Backward compatible with USB 2.0 devices Color Blue Fully shielded to provide maximum protection against EMI/RFI Transfer rates of 4.8 Gbps USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Application Video transfer Data Acquisition Data storage
Description
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Backward compatible with USB 2.0 devices Color Blue Fully shielded to provide maximum protection against EMI/RFI Transfer rates of 4.8 Gbps USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Application Video transfer Data Acquisition Data storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A male to right angle right exit B male 1M - CA3A-90RB-1M - L-com, Inc.
North Andover, MA, United States
USB 3.0 A male to right angle right exit B male 1M
CA3A-90RB-1M
USB 3.0 A male to right angle right exit B male 1M CA3A-90RB-1M
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Backward compatible with USB 2.0 devices Color Blue Fully shielded to provide maximum protection against EMI/RFI Transfer rates of 4.8 Gbps USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Application Video transfer Data Acquisition Data storage

L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available; please contact your L-com Representative for details.

Features

  • Backward compatible with USB 2.0 devices
  • Color Blue
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates of 4.8 Gbps
  • USB 3.0 cables feature a left angle exit design, for an easy fit to your host device.

Application

  • Video transfer
  • Data Acquisition
  • Data storage
Supplier's Site
Usb Cable, 3.0 A Plug-B Plug, 1M, Blue; Connector A L-Com - 43AC1636 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-B Plug, 1M, Blue; Connector A L-Com
43AC1636
Usb Cable, 3.0 A Plug-B Plug, 1M, Blue; Connector A L-Com 43AC1636
USB CABLE, 3.0 A PLUG-B PLUG, 1M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-B PLUG, 1M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90RB-1M 43AC1636
Product Name USB 3.0 A male to right angle right exit B male 1M Usb Cable, 3.0 A Plug-B Plug, 1M, Blue; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q941-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers