L-com, Inc. USB 3.0 A male to right angle right exit B male .3M CA3A-90RB-03M

Description
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Backward compatible with USB 2.0 devices Transfer rates of 4.8 Gbps USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Color Blue Fully shielded to provide maximum protection against EMI/RFI Application Data Acquisition Data storage Video transfer
Description
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Backward compatible with USB 2.0 devices Transfer rates of 4.8 Gbps USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Color Blue Fully shielded to provide maximum protection against EMI/RFI Application Data Acquisition Data storage Video transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A male to right angle right exit B male .3M - CA3A-90RB-03M - L-com, Inc.
North Andover, MA, United States
USB 3.0 A male to right angle right exit B male .3M
CA3A-90RB-03M
USB 3.0 A male to right angle right exit B male .3M CA3A-90RB-03M
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Backward compatible with USB 2.0 devices Transfer rates of 4.8 Gbps USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Color Blue Fully shielded to provide maximum protection against EMI/RFI Application Data Acquisition Data storage Video transfer

L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available; please contact your L-com Representative for details.

Features

  • Backward compatible with USB 2.0 devices
  • Transfer rates of 4.8 Gbps
  • USB 3.0 cables feature a left angle exit design, for an easy fit to your host device.
  • Color Blue
  • Fully shielded to provide maximum protection against EMI/RFI

Application

  • Data Acquisition
  • Data storage
  • Video transfer
Supplier's Site
Usb Cable, 3.0 A Plug-B Plug, 0.3M, Blue; Connector A L-Com - 43AC1634 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-B Plug, 0.3M, Blue; Connector A L-Com
43AC1634
Usb Cable, 3.0 A Plug-B Plug, 0.3M, Blue; Connector A L-Com 43AC1634
USB CABLE, 3.0 A PLUG-B PLUG, 0.3M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-B PLUG, 0.3M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90RB-03M 43AC1634
Product Name USB 3.0 A male to right angle right exit B male .3M Usb Cable, 3.0 A Plug-B Plug, 0.3M, Blue; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10131524-00021LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 1862808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details