L-com, Inc. USB 3.0 Type A male straight to right angle exit Type A male 1M CA3A-90RA-1M

Description
USB 3.0 Type A straight male to right exit A male cable. L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit angled type A connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details. Features Transfer rates up to 4.8 Gbps Color is blue Fully shielded to provide maximum protection against EMI Type A male to Right exit Type A male connectors Application Data Acquisition Data storage Video transfer
Description
USB 3.0 Type A straight male to right exit A male cable. L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit angled type A connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details. Features Transfer rates up to 4.8 Gbps Color is blue Fully shielded to provide maximum protection against EMI Type A male to Right exit Type A male connectors Application Data Acquisition Data storage Video transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type A male straight to right angle exit Type A male 1M - CA3A-90RA-1M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type A male straight to right angle exit Type A male 1M
CA3A-90RA-1M
USB 3.0 Type A male straight to right angle exit Type A male 1M CA3A-90RA-1M
USB 3.0 Type A straight male to right exit A male cable. L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit angled type A connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details. Features Transfer rates up to 4.8 Gbps Color is blue Fully shielded to provide maximum protection against EMI Type A male to Right exit Type A male connectors Application Data Acquisition Data storage Video transfer

USB 3.0 Type A straight male to right exit A male cable. L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit angled type A connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details.

Features

  • Transfer rates up to 4.8 Gbps
  • Color is blue
  • Fully shielded to provide maximum protection against EMI
  • Type A male to Right exit Type A male connectors

Application

  • Data Acquisition
  • Data storage
  • Video transfer
Supplier's Site
Usb Cable, 3.0 A Plug-A Plug, 1M, Blue; Connector A L-Com - 43AC1633 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-A Plug, 1M, Blue; Connector A L-Com
43AC1633
Usb Cable, 3.0 A Plug-A Plug, 1M, Blue; Connector A L-Com 43AC1633
USB CABLE, 3.0 A PLUG-A PLUG, 1M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-A PLUG, 1M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90RA-1M 43AC1633
Product Name USB 3.0 Type A male straight to right angle exit Type A male 1M Usb Cable, 3.0 A Plug-A Plug, 1M, Blue; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details