L-com, Inc. USB 3.0 Type A male straight to right angle exit Type A male 0.3M CA3A-90RA-03M

Description
USB 3.0 Type A straight male to right exit A male cable. L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit angled type A connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details. Features Transfer rates up to 4.8 Gbps Type A male to Right exit Type A male connectors Color is blue Fully shielded to provide maximum protection against EMI Application Data storage Video transfer Data Acquisition
Description
USB 3.0 Type A straight male to right exit A male cable. L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit angled type A connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details. Features Transfer rates up to 4.8 Gbps Type A male to Right exit Type A male connectors Color is blue Fully shielded to provide maximum protection against EMI Application Data storage Video transfer Data Acquisition

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type A male straight to right angle exit Type A male 0.3M - CA3A-90RA-03M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type A male straight to right angle exit Type A male 0.3M
CA3A-90RA-03M
USB 3.0 Type A male straight to right angle exit Type A male 0.3M CA3A-90RA-03M
USB 3.0 Type A straight male to right exit A male cable. L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit angled type A connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details. Features Transfer rates up to 4.8 Gbps Type A male to Right exit Type A male connectors Color is blue Fully shielded to provide maximum protection against EMI Application Data storage Video transfer Data Acquisition

USB 3.0 Type A straight male to right exit A male cable. L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit angled type A connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details.

Features

  • Transfer rates up to 4.8 Gbps
  • Type A male to Right exit Type A male connectors
  • Color is blue
  • Fully shielded to provide maximum protection against EMI

Application

  • Data storage
  • Video transfer
  • Data Acquisition
Supplier's Site
Usb Cable, 3.0 A Plug-A Plug, 0.3M, Blue; Connector A L-Com - 43AC1631 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-A Plug, 0.3M, Blue; Connector A L-Com
43AC1631
Usb Cable, 3.0 A Plug-A Plug, 0.3M, Blue; Connector A L-Com 43AC1631
USB CABLE, 3.0 A PLUG-A PLUG, 0.3M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-A PLUG, 0.3M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90RA-03M 43AC1631
Product Name USB 3.0 Type A male straight to right angle exit Type A male 0.3M Usb Cable, 3.0 A Plug-A Plug, 0.3M, Blue; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 30/30/30AWG, 3FT Length - 1721001-03 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 3 ft (9.14 dm)
Connector Type HDMI A Male
View Details
4 suppliers