L-com, Inc. USB 3.0 A male to right angle left exit B male 3M CA3A-90LB-3M

Description
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type B connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Backward compatible with USB 2.0 devices Transfer rates of 4.8 Gbps USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Color Blue Fully shielded to provide maximum protection against EMI/RFI Application Data Acquisition Video transfer Data storage
Description
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type B connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Backward compatible with USB 2.0 devices Transfer rates of 4.8 Gbps USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Color Blue Fully shielded to provide maximum protection against EMI/RFI Application Data Acquisition Video transfer Data storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A male to right angle left exit B male 3M - CA3A-90LB-3M - L-com, Inc.
North Andover, MA, United States
USB 3.0 A male to right angle left exit B male 3M
CA3A-90LB-3M
USB 3.0 A male to right angle left exit B male 3M CA3A-90LB-3M
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type B connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Backward compatible with USB 2.0 devices Transfer rates of 4.8 Gbps USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Color Blue Fully shielded to provide maximum protection against EMI/RFI Application Data Acquisition Video transfer Data storage

L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type B connector on the other. Custom lengths are available; please contact your L-com Representative for details.

Features

  • Backward compatible with USB 2.0 devices
  • Transfer rates of 4.8 Gbps
  • USB 3.0 cables feature a left angle exit design, for an easy fit to your host device.
  • Color Blue
  • Fully shielded to provide maximum protection against EMI/RFI

Application

  • Data Acquisition
  • Video transfer
  • Data storage
Supplier's Site
Ca Usb 3.0 Str A/90Rl B 3M L-Com - 84AC4297 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 3.0 Str A/90Rl B 3M L-Com
84AC4297
Ca Usb 3.0 Str A/90Rl B 3M L-Com 84AC4297
CA USB 3.0 STR A/90RL B 3M

CA USB 3.0 STR A/90RL B 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90LB-3M 84AC4297
Product Name USB 3.0 A male to right angle left exit B male 3M Ca Usb 3.0 Str A/90Rl B 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB - 10133304-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
System cable - 706-3037/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details