L-com, Inc. USB 3.0 A male to right angle left exit B male .05M CA3A-90LB-05M

Description
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type B connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Color Blue Fully shielded to provide maximum protection against EMI/RFI Backward compatible with USB 2.0 devices Transfer rates of 4.8 Gbps USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Application Video transfer Data Acquisition Data storage
Description
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type B connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Color Blue Fully shielded to provide maximum protection against EMI/RFI Backward compatible with USB 2.0 devices Transfer rates of 4.8 Gbps USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Application Video transfer Data Acquisition Data storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A male to right angle left exit B male .05M - CA3A-90LB-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 A male to right angle left exit B male .05M
CA3A-90LB-05M
USB 3.0 A male to right angle left exit B male .05M CA3A-90LB-05M
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type B connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Color Blue Fully shielded to provide maximum protection against EMI/RFI Backward compatible with USB 2.0 devices Transfer rates of 4.8 Gbps USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Application Video transfer Data Acquisition Data storage

L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type B connector on the other. Custom lengths are available; please contact your L-com Representative for details.

Features

  • Color Blue
  • Fully shielded to provide maximum protection against EMI/RFI
  • Backward compatible with USB 2.0 devices
  • Transfer rates of 4.8 Gbps
  • USB 3.0 cables feature a left angle exit design, for an easy fit to your host device.

Application

  • Video transfer
  • Data Acquisition
  • Data storage
Supplier's Site
Usb Cable, 3.0 A Plug-B Plug, 0.5M, Blue; Connector A L-Com - 43AC1626 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-B Plug, 0.5M, Blue; Connector A L-Com
43AC1626
Usb Cable, 3.0 A Plug-B Plug, 0.5M, Blue; Connector A L-Com 43AC1626
USB CABLE, 3.0 A PLUG-B PLUG, 0.5M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-B PLUG, 0.5M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90LB-05M 43AC1626
Product Name USB 3.0 A male to right angle left exit B male .05M Usb Cable, 3.0 A Plug-B Plug, 0.5M, Blue; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/104-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers