L-com, Inc. USB 3.0 A male to right angle left exit B male .03M CA3A-90LB-03M

Description
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type B connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Color Blue Fully shielded to provide maximum protection against EMI/RFI Transfer rates of 4.8 Gbps Backward compatible with USB 2.0 devices USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Application Data storage Data Acquisition Video transfer
Description
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type B connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Color Blue Fully shielded to provide maximum protection against EMI/RFI Transfer rates of 4.8 Gbps Backward compatible with USB 2.0 devices USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Application Data storage Data Acquisition Video transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A male to right angle left exit B male .03M - CA3A-90LB-03M - L-com, Inc.
North Andover, MA, United States
USB 3.0 A male to right angle left exit B male .03M
CA3A-90LB-03M
USB 3.0 A male to right angle left exit B male .03M CA3A-90LB-03M
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type B connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Color Blue Fully shielded to provide maximum protection against EMI/RFI Transfer rates of 4.8 Gbps Backward compatible with USB 2.0 devices USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Application Data storage Data Acquisition Video transfer

L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type B connector on the other. Custom lengths are available; please contact your L-com Representative for details.

Features

  • Color Blue
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates of 4.8 Gbps
  • Backward compatible with USB 2.0 devices
  • USB 3.0 cables feature a left angle exit design, for an easy fit to your host device.

Application

  • Data storage
  • Data Acquisition
  • Video transfer
Supplier's Site
Usb Cable, 3.0 A Plug-B Plug, 0.3M, Blue; Connector A L-Com - 43AC1625 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-B Plug, 0.3M, Blue; Connector A L-Com
43AC1625
Usb Cable, 3.0 A Plug-B Plug, 0.3M, Blue; Connector A L-Com 43AC1625
USB CABLE, 3.0 A PLUG-B PLUG, 0.3M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-B PLUG, 0.3M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90LB-03M 43AC1625
Product Name USB 3.0 A male to right angle left exit B male .03M Usb Cable, 3.0 A Plug-B Plug, 0.3M, Blue; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-2500/501-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details