L-com, Inc. USB 3.0 Left Angle Exit cable 0.3M CA3A-90LA-03M

Description
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Color Blue Backward compatible with USB 2.0 devices Fully shielded to provide maximum protection against EMI/RFI Transfer rates of 4.8 Gbps USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Application Video transfer Data Acquisition Data storage
Description
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Color Blue Backward compatible with USB 2.0 devices Fully shielded to provide maximum protection against EMI/RFI Transfer rates of 4.8 Gbps USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Application Video transfer Data Acquisition Data storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Left Angle Exit cable 0.3M - CA3A-90LA-03M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Left Angle Exit cable 0.3M
CA3A-90LA-03M
USB 3.0 Left Angle Exit cable 0.3M CA3A-90LA-03M
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Color Blue Backward compatible with USB 2.0 devices Fully shielded to provide maximum protection against EMI/RFI Transfer rates of 4.8 Gbps USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Application Video transfer Data Acquisition Data storage

L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available; please contact your L-com Representative for details.

Features

  • Color Blue
  • Backward compatible with USB 2.0 devices
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates of 4.8 Gbps
  • USB 3.0 cables feature a left angle exit design, for an easy fit to your host device.

Application

  • Video transfer
  • Data Acquisition
  • Data storage
Supplier's Site
Usb Cable, 3.0 A Plug-A Plug, 0.3M, Blue; Connector A L-Com - 43AC1622 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-A Plug, 0.3M, Blue; Connector A L-Com
43AC1622
Usb Cable, 3.0 A Plug-A Plug, 0.3M, Blue; Connector A L-Com 43AC1622
USB CABLE, 3.0 A PLUG-A PLUG, 0.3M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-A PLUG, 0.3M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90LA-03M 43AC1622
Product Name USB 3.0 Left Angle Exit cable 0.3M Usb Cable, 3.0 A Plug-A Plug, 0.3M, Blue; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3037/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers