L-com, Inc. USB 3.0 Right Angle Cable Assembly - Down Angle Micro B - Straight A Connectors 1 Meter CA3A-90DMICB-1M

Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a down angled type Micro B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Color is blue Type A male to Down Angle Type Micro B male connectors Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Data Acquisition Video Transfer Data Storage
Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a down angled type Micro B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Color is blue Type A male to Down Angle Type Micro B male connectors Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Data Acquisition Video Transfer Data Storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Right Angle Cable Assembly - Down Angle Micro B - Straight A Connectors 1 Meter - CA3A-90DMICB-1M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Right Angle Cable Assembly - Down Angle Micro B - Straight A Connectors 1 Meter
CA3A-90DMICB-1M
USB 3.0 Right Angle Cable Assembly - Down Angle Micro B - Straight A Connectors 1 Meter CA3A-90DMICB-1M
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a down angled type Micro B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Color is blue Type A male to Down Angle Type Micro B male connectors Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Data Acquisition Video Transfer Data Storage

L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a down angled type Micro B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details.

Features

  • Color is blue
  • Type A male to Down Angle Type Micro B male connectors
  • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps

Application

  • Data Acquisition
  • Video Transfer
  • Data Storage
Supplier's Site
Usb Cable, 3.0 A-Micro B Plug, 1M, Blue; Connector A L-Com - 01AC6407 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A-Micro B Plug, 1M, Blue; Connector A L-Com
01AC6407
Usb Cable, 3.0 A-Micro B Plug, 1M, Blue; Connector A L-Com 01AC6407
USB CABLE, 3.0 A-MICRO B PLUG, 1M, BLUE; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A-MICRO B PLUG, 1M, BLUE; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90DMICB-1M 01AC6407
Product Name USB 3.0 Right Angle Cable Assembly - Down Angle Micro B - Straight A Connectors 1 Meter Usb Cable, 3.0 A-Micro B Plug, 1M, Blue; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-533001-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details