L-com, Inc. USB 3.0 Right Angle Cable Assembly - Down Angle Micro B - Straight A Connectors 0.5 Meters CA3A-90DMICB-05M

Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a down angled type Micro B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Color is blue Fully shielded to provide maximum protection against EMI/RFI Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Transfer rates up to 4.8 Gbps Type A male to Down Angle Type Micro B male connectors Application Video Transfer Data Acquisition Data Storage
Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a down angled type Micro B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Color is blue Fully shielded to provide maximum protection against EMI/RFI Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Transfer rates up to 4.8 Gbps Type A male to Down Angle Type Micro B male connectors Application Video Transfer Data Acquisition Data Storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Right Angle Cable Assembly - Down Angle Micro B - Straight A Connectors 0.5 Meters - CA3A-90DMICB-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Right Angle Cable Assembly - Down Angle Micro B - Straight A Connectors 0.5 Meters
CA3A-90DMICB-05M
USB 3.0 Right Angle Cable Assembly - Down Angle Micro B - Straight A Connectors 0.5 Meters CA3A-90DMICB-05M
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a down angled type Micro B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Color is blue Fully shielded to provide maximum protection against EMI/RFI Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Transfer rates up to 4.8 Gbps Type A male to Down Angle Type Micro B male connectors Application Video Transfer Data Acquisition Data Storage

L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a down angled type Micro B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details.

Features

  • Color is blue
  • Fully shielded to provide maximum protection against EMI/RFI
  • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
  • Transfer rates up to 4.8 Gbps
  • Type A male to Down Angle Type Micro B male connectors

Application

  • Video Transfer
  • Data Acquisition
  • Data Storage
Supplier's Site
Usb Cable, 3.0 A-Micro B Plug, 0.5M, Blu; Connector A L-Com - 01AC6406 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A-Micro B Plug, 0.5M, Blu; Connector A L-Com
01AC6406
Usb Cable, 3.0 A-Micro B Plug, 0.5M, Blu; Connector A L-Com 01AC6406
USB CABLE, 3.0 A-MICRO B PLUG, 0.5M, BLU; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A-MICRO B PLUG, 0.5M, BLU; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90DMICB-05M 01AC6406
Product Name USB 3.0 Right Angle Cable Assembly - Down Angle Micro B - Straight A Connectors 0.5 Meters Usb Cable, 3.0 A-Micro B Plug, 0.5M, Blu; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1828915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 1750mm, double-end, for Latches - G125-FC10605L0-1750F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Twisted Pair Cable - 053333-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-24292-FM48LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details