L-com, Inc. USB 3.0 Right Angle Cable Assembly - Down Angle A - Straight A Connectors 2 Meters CA3A-90DA-2M

Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a down angled type A connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Color is blue Type A male to Down Angle Type A male connectors Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Video Transfer Data Acquisition Data Storage
Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a down angled type A connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Color is blue Type A male to Down Angle Type A male connectors Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Video Transfer Data Acquisition Data Storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Right Angle Cable Assembly - Down Angle A - Straight A Connectors 2 Meters - CA3A-90DA-2M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Right Angle Cable Assembly - Down Angle A - Straight A Connectors 2 Meters
CA3A-90DA-2M
USB 3.0 Right Angle Cable Assembly - Down Angle A - Straight A Connectors 2 Meters CA3A-90DA-2M
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a down angled type A connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Color is blue Type A male to Down Angle Type A male connectors Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Video Transfer Data Acquisition Data Storage

L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a down angled type A connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details.

Features

  • Color is blue
  • Type A male to Down Angle Type A male connectors
  • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps

Application

  • Video Transfer
  • Data Acquisition
  • Data Storage
Supplier's Site
Ca Usb 3.0 Str A/90Dn A 2M L-Com - 23AK0847 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 3.0 Str A/90Dn A 2M L-Com
23AK0847
Ca Usb 3.0 Str A/90Dn A 2M L-Com 23AK0847
CA USB 3.0 STR A/90DN A 2M

CA USB 3.0 STR A/90DN A 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90DA-2M 23AK0847
Product Name USB 3.0 Right Angle Cable Assembly - Down Angle A - Straight A Connectors 2 Meters Ca Usb 3.0 Str A/90Dn A 2M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB - 10152943-Z0500YBLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
Connector Type USB - Standard
Rated Temperature 5 to 40 C (41 to 104 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Stability Cables - SW-292-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details