L-com, Inc. TS Audio Cable Assembly, ¼ Male - ¼ Male Right Angle, 6.0 ft CA14214RA-6

Description
L-com stocks several popular off the shelf lengths of the CA14214RA series pro audio cables. These robust assemblies feature one straight TS connector and one right angle TS connector for tight space applications. Contact us today with your custom length and connector requirements. Features 22 AWG cable provides durability and long life Used to connect audio equipment 90% min. spiral shielding provides excellent noise rejection Available in 7 popular off the shelf lengths Application Electric guitar patching/connectivit y PA systems Pro Audio
Description
L-com stocks several popular off the shelf lengths of the CA14214RA series pro audio cables. These robust assemblies feature one straight TS connector and one right angle TS connector for tight space applications. Contact us today with your custom length and connector requirements. Features 22 AWG cable provides durability and long life Used to connect audio equipment 90% min. spiral shielding provides excellent noise rejection Available in 7 popular off the shelf lengths Application Electric guitar patching/connectivit y PA systems Pro Audio

Suppliers

Company
Product
Description
Supplier Links
TS Audio Cable Assembly, ¼ Male - ¼ Male Right Angle, 6.0 ft - CA14214RA-6 - L-com, Inc.
North Andover, MA, United States
TS Audio Cable Assembly, ¼ Male - ¼ Male Right Angle, 6.0 ft
CA14214RA-6
TS Audio Cable Assembly, ¼ Male - ¼ Male Right Angle, 6.0 ft CA14214RA-6
L-com stocks several popular off the shelf lengths of the CA14214RA series pro audio cables. These robust assemblies feature one straight TS connector and one right angle TS connector for tight space applications. Contact us today with your custom length and connector requirements. Features 22 AWG cable provides durability and long life Used to connect audio equipment 90% min. spiral shielding provides excellent noise rejection Available in 7 popular off the shelf lengths Application Electric guitar patching/connectivit y PA systems Pro Audio

L-com stocks several popular off the shelf lengths of the CA14214RA series pro audio cables. These robust assemblies feature one straight TS connector and one right angle TS connector for tight space applications. Contact us today with your custom length and connector requirements.

Features

  • 22 AWG cable provides durability and long life
  • Used to connect audio equipment
  • 90% min. spiral shielding provides excellent noise rejection
  • Available in 7 popular off the shelf lengths

Application

  • Electric guitar patching/connectivity
  • PA systems
  • Pro Audio
Supplier's Site
Ca 1/4/ 1/4 Ra Audio 6Ft L-Com - 23T5250 - Newark, An Avnet Company
Chicago, IL, United States
Ca 1/4/ 1/4 Ra Audio 6Ft L-Com
23T5250
Ca 1/4/ 1/4 Ra Audio 6Ft L-Com 23T5250
CA 1/4""/ 1/4"" RA AUDIO 6FT

CA 1/4""/ 1/4"" RA AUDIO 6FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA14214RA-6 23T5250
Product Name TS Audio Cable Assembly, ¼ Male - ¼ Male Right Angle, 6.0 ft Ca 1/4/ 1/4 Ra Audio 6Ft L-Com
Application Audio; Video Audio
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Audio Cable - 2075335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details