L-com, Inc. TS Pro Audio Cable Assembly, ¼ Male - ¼ Male, Green 6.0 ft CA14214G-6

Description
L-com now offers an extensive line of TS (Tip and Sleeve) 1/4" audio cables for use in professional audio applications including instrument connections and audio patching. Our quality constructed TS cables feature 22 AWG cable and are offered with myriad connector color code choices to help in identifying attached equipment. Contact us today with your custom length and connector requirements. Features 90% min. spiral shielding provides excellent noise rejection Used to connect audio equipment 22 AWG cable provides durability and long life Available in 7 popular off the shelf lengths Multiple connector color band options for identifying attached equipment Application Electric guitar patching/connectivit y PA systems Pro Audio
Description
L-com now offers an extensive line of TS (Tip and Sleeve) 1/4" audio cables for use in professional audio applications including instrument connections and audio patching. Our quality constructed TS cables feature 22 AWG cable and are offered with myriad connector color code choices to help in identifying attached equipment. Contact us today with your custom length and connector requirements. Features 90% min. spiral shielding provides excellent noise rejection Used to connect audio equipment 22 AWG cable provides durability and long life Available in 7 popular off the shelf lengths Multiple connector color band options for identifying attached equipment Application Electric guitar patching/connectivit y PA systems Pro Audio

Suppliers

Company
Product
Description
Supplier Links
TS Pro Audio Cable Assembly, ¼ Male - ¼ Male, Green 6.0 ft - CA14214G-6 - L-com, Inc.
North Andover, MA, United States
TS Pro Audio Cable Assembly, ¼ Male - ¼ Male, Green 6.0 ft
CA14214G-6
TS Pro Audio Cable Assembly, ¼ Male - ¼ Male, Green 6.0 ft CA14214G-6
L-com now offers an extensive line of TS (Tip and Sleeve) 1/4" audio cables for use in professional audio applications including instrument connections and audio patching. Our quality constructed TS cables feature 22 AWG cable and are offered with myriad connector color code choices to help in identifying attached equipment. Contact us today with your custom length and connector requirements. Features 90% min. spiral shielding provides excellent noise rejection Used to connect audio equipment 22 AWG cable provides durability and long life Available in 7 popular off the shelf lengths Multiple connector color band options for identifying attached equipment Application Electric guitar patching/connectivit y PA systems Pro Audio

L-com now offers an extensive line of TS (Tip and Sleeve) 1/4" audio cables for use in professional audio applications including instrument connections and audio patching. Our quality constructed TS cables feature 22 AWG cable and are offered with myriad connector color code choices to help in identifying attached equipment. Contact us today with your custom length and connector requirements.

Features

  • 90% min. spiral shielding provides excellent noise rejection
  • Used to connect audio equipment
  • 22 AWG cable provides durability and long life
  • Available in 7 popular off the shelf lengths
  • Multiple connector color band options for identifying attached equipment

Application

  • Electric guitar patching/connectivity
  • PA systems
  • Pro Audio
Supplier's Site
Ca 1/4/ 1/4 Audio Grn-Id 6Ft L-Com - 23T5236 - Newark, An Avnet Company
Chicago, IL, United States
Ca 1/4/ 1/4 Audio Grn-Id 6Ft L-Com
23T5236
Ca 1/4/ 1/4 Audio Grn-Id 6Ft L-Com 23T5236
CA 1/4""/ 1/4"" AUDIO GRN-ID 6FT

CA 1/4""/ 1/4"" AUDIO GRN-ID 6FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA14214G-6 23T5236
Product Name TS Pro Audio Cable Assembly, ¼ Male - ¼ Male, Green 6.0 ft Ca 1/4/ 1/4 Audio Grn-Id 6Ft L-Com
Application Audio; Video Audio
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/103-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details