L-com, Inc. TS Pro Audio Cable Assembly, ¼ Male - ¼ Male, Green 25.0 ft CA14214G-25

Description
L-com now offers an extensive line of TS (Tip and Sleeve) 1/4" audio cables for use in professional audio applications including instrument connections and audio patching. Our quality constructed TS cables feature 22 AWG cable and are offered with myriad connector color code choices to help in identifying attached equipment. Contact us today with your custom length and connector requirements. Features 90% min. spiral shielding provides excellent noise rejection Used to connect audio equipment 22 AWG cable provides durability and long life Available in 7 popular off the shelf lengths Multiple connector color band options for identifying attached equipment Application Electric guitar patching/connectivit y PA systems Pro Audio
Description
L-com now offers an extensive line of TS (Tip and Sleeve) 1/4" audio cables for use in professional audio applications including instrument connections and audio patching. Our quality constructed TS cables feature 22 AWG cable and are offered with myriad connector color code choices to help in identifying attached equipment. Contact us today with your custom length and connector requirements. Features 90% min. spiral shielding provides excellent noise rejection Used to connect audio equipment 22 AWG cable provides durability and long life Available in 7 popular off the shelf lengths Multiple connector color band options for identifying attached equipment Application Electric guitar patching/connectivit y PA systems Pro Audio

Suppliers

Company
Product
Description
Supplier Links
TS Pro Audio Cable Assembly, ¼ Male - ¼ Male, Green 25.0 ft - CA14214G-25 - L-com, Inc.
North Andover, MA, United States
TS Pro Audio Cable Assembly, ¼ Male - ¼ Male, Green 25.0 ft
CA14214G-25
TS Pro Audio Cable Assembly, ¼ Male - ¼ Male, Green 25.0 ft CA14214G-25
L-com now offers an extensive line of TS (Tip and Sleeve) 1/4" audio cables for use in professional audio applications including instrument connections and audio patching. Our quality constructed TS cables feature 22 AWG cable and are offered with myriad connector color code choices to help in identifying attached equipment. Contact us today with your custom length and connector requirements. Features 90% min. spiral shielding provides excellent noise rejection Used to connect audio equipment 22 AWG cable provides durability and long life Available in 7 popular off the shelf lengths Multiple connector color band options for identifying attached equipment Application Electric guitar patching/connectivit y PA systems Pro Audio

L-com now offers an extensive line of TS (Tip and Sleeve) 1/4" audio cables for use in professional audio applications including instrument connections and audio patching. Our quality constructed TS cables feature 22 AWG cable and are offered with myriad connector color code choices to help in identifying attached equipment. Contact us today with your custom length and connector requirements.

Features

  • 90% min. spiral shielding provides excellent noise rejection
  • Used to connect audio equipment
  • 22 AWG cable provides durability and long life
  • Available in 7 popular off the shelf lengths
  • Multiple connector color band options for identifying attached equipment

Application

  • Electric guitar patching/connectivity
  • PA systems
  • Pro Audio
Supplier's Site
Ca 1/4/ 1/4 Audio Grn-Id 25 L-Com - 23T5234 - Newark, An Avnet Company
Chicago, IL, United States
Ca 1/4/ 1/4 Audio Grn-Id 25 L-Com
23T5234
Ca 1/4/ 1/4 Audio Grn-Id 25 L-Com 23T5234
CA 1/4""/ 1/4"" AUDIO GRN-ID 25

CA 1/4""/ 1/4"" AUDIO GRN-ID 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA14214G-25 23T5234
Product Name TS Pro Audio Cable Assembly, ¼ Male - ¼ Male, Green 25.0 ft Ca 1/4/ 1/4 Audio Grn-Id 25 L-Com
Application Audio; Video Audio
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details