L-com, Inc. U.FL to SMA-Female Bulkhead, Pigtail 20cm 1.13 Mini Coax CA-UFLSBQC20

Description
L-com offers an extensive line of 20 cm (7.9 Inch) coaxial pigtails which are used to connect wireless radios to antennas and other equipment. This series features pigtails which support U.FL connectors & 1.13 Mini Coax. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available U.FL Connector is Hirose™/iPax/Mini-PC I Compatible Each assembly is fully tested ensuring the highest quality Length: 7.9" (20cm) Application RF Voice/Video/Data RFID Wi-Fi Wireless Ethernet WLAN
Datasheet
Description
L-com offers an extensive line of 20 cm (7.9 Inch) coaxial pigtails which are used to connect wireless radios to antennas and other equipment. This series features pigtails which support U.FL connectors & 1.13 Mini Coax. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available U.FL Connector is Hirose™/iPax/Mini-PC I Compatible Each assembly is fully tested ensuring the highest quality Length: 7.9" (20cm) Application RF Voice/Video/Data RFID Wi-Fi Wireless Ethernet WLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U.FL to SMA-Female Bulkhead, Pigtail 20cm 1.13 Mini Coax - CA-UFLSBQC20 - L-com, Inc.
North Andover, MA, United States
U.FL to SMA-Female Bulkhead, Pigtail 20cm 1.13 Mini Coax
CA-UFLSBQC20
U.FL to SMA-Female Bulkhead, Pigtail 20cm 1.13 Mini Coax CA-UFLSBQC20
L-com offers an extensive line of 20 cm (7.9 Inch) coaxial pigtails which are used to connect wireless radios to antennas and other equipment. This series features pigtails which support U.FL connectors & 1.13 Mini Coax. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available U.FL Connector is Hirose™/iPax/Mini-PC I Compatible Each assembly is fully tested ensuring the highest quality Length: 7.9" (20cm) Application RF Voice/Video/Data RFID Wi-Fi Wireless Ethernet WLAN

L-com offers an extensive line of 20 cm (7.9 Inch) coaxial pigtails which are used to connect wireless radios to antennas and other equipment. This series features pigtails which support U.FL connectors & 1.13 Mini Coax.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • U.FL Connector is Hirose™/iPax/Mini-PCI Compatible
  • Each assembly is fully tested ensuring the highest quality
  • Length: 7.9" (20cm)

Application

  • RF Voice/Video/Data
  • RFID
  • Wi-Fi
  • Wireless Ethernet
  • WLAN
Supplier's Site
Rf/coaxial Cable, 200Mm; Connector Type A L-Com - 23T5022 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Cable, 200Mm; Connector Type A L-Com
23T5022
Rf/coaxial Cable, 200Mm; Connector Type A L-Com 23T5022
RF/COAXIAL CABLE, 200MM; Connector Type A:U.FL Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF/COAXIAL CABLE, 200MM; Connector Type A:U.FL Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-UFLSBQC20 23T5022
Product Name U.FL to SMA-Female Bulkhead, Pigtail 20cm 1.13 Mini Coax Rf/coaxial Cable, 200Mm; Connector Type A L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6049A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details