L-com, Inc. TRB Right Angle Plug to Right Angle Plug, M17/176-00002 Assembly, 6.0 ft CA-TRBPR-PR006

Description
These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB Right Angle Plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features TRB right angle plug to TRB right angle plug connectors Custom cable lengths available Features high temperature M17/176-00002 twinax cable Application MIL-STD-1553B applications
Description
These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB Right Angle Plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features TRB right angle plug to TRB right angle plug connectors Custom cable lengths available Features high temperature M17/176-00002 twinax cable Application MIL-STD-1553B applications

Suppliers

Company
Product
Description
Supplier Links
TRB Right Angle Plug to Right Angle Plug, M17/176-00002 Assembly, 6.0 ft - CA-TRBPR-PR006 - L-com, Inc.
North Andover, MA, United States
TRB Right Angle Plug to Right Angle Plug, M17/176-00002 Assembly, 6.0 ft
CA-TRBPR-PR006
TRB Right Angle Plug to Right Angle Plug, M17/176-00002 Assembly, 6.0 ft CA-TRBPR-PR006
These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB Right Angle Plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features TRB right angle plug to TRB right angle plug connectors Custom cable lengths available Features high temperature M17/176-00002 twinax cable Application MIL-STD-1553B applications

These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB Right Angle Plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications.

Features

  • TRB right angle plug to TRB right angle plug connectors
  • Custom cable lengths available
  • Features high temperature M17/176-00002 twinax cable

Application

  • MIL-STD-1553B applications
Supplier's Site
Cam17/176-00002 Trb Pr/pr 6 L-Com - 23T5009 - Newark, An Avnet Company
Chicago, IL, United States
Cam17/176-00002 Trb Pr/pr 6 L-Com
23T5009
Cam17/176-00002 Trb Pr/pr 6 L-Com 23T5009
CAM17/176-00002 TRB PR/PR 6

CAM17/176-00002 TRB PR/PR 6

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-TRBPR-PR006 23T5009
Product Name TRB Right Angle Plug to Right Angle Plug, M17/176-00002 Assembly, 6.0 ft Cam17/176-00002 Trb Pr/pr 6 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1222148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details