L-com, Inc. TRB Right Angle Plug to Right Angle Plug, M17/176-00002 Assembly, 4.0 ft CA-TRBPR-PR004

Description
These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB Right Angle Plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features Custom cable lengths available Features high temperature M17/176-00002 twinax cable TRB right angle plug to TRB right angle plug connectors Application MIL-STD-1553B applications
Description
These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB Right Angle Plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features Custom cable lengths available Features high temperature M17/176-00002 twinax cable TRB right angle plug to TRB right angle plug connectors Application MIL-STD-1553B applications

Suppliers

Company
Product
Description
Supplier Links
TRB Right Angle Plug to Right Angle Plug, M17/176-00002 Assembly, 4.0 ft - CA-TRBPR-PR004 - L-com, Inc.
North Andover, MA, United States
TRB Right Angle Plug to Right Angle Plug, M17/176-00002 Assembly, 4.0 ft
CA-TRBPR-PR004
TRB Right Angle Plug to Right Angle Plug, M17/176-00002 Assembly, 4.0 ft CA-TRBPR-PR004
These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB Right Angle Plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features Custom cable lengths available Features high temperature M17/176-00002 twinax cable TRB right angle plug to TRB right angle plug connectors Application MIL-STD-1553B applications

These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB Right Angle Plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications.

Features

  • Custom cable lengths available
  • Features high temperature M17/176-00002 twinax cable
  • TRB right angle plug to TRB right angle plug connectors

Application

  • MIL-STD-1553B applications
Supplier's Site
Cam17/176-00002 Trb Pr/pr 4 L-Com - 23T5007 - Newark, An Avnet Company
Chicago, IL, United States
Cam17/176-00002 Trb Pr/pr 4 L-Com
23T5007
Cam17/176-00002 Trb Pr/pr 4 L-Com 23T5007
CAM17/176-00002 TRB PR/PR 4

CAM17/176-00002 TRB PR/PR 4

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-TRBPR-PR004 23T5007
Product Name TRB Right Angle Plug to Right Angle Plug, M17/176-00002 Assembly, 4.0 ft Cam17/176-00002 Trb Pr/pr 4 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/201-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details