L-com, Inc. TRB Plug to Right Angle Plug, M17/176-00002 Assembly, 10.0 ft CA-TRBP-PR010

Description
These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug to right angle connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features TRB straight plug to TRB right angle plug connectors Custom cable lengths available Features high temperature M17/176-00002 twinax cable Application MIL-STD-1553B applications
Description
These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug to right angle connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features TRB straight plug to TRB right angle plug connectors Custom cable lengths available Features high temperature M17/176-00002 twinax cable Application MIL-STD-1553B applications

Suppliers

Company
Product
Description
Supplier Links
TRB Plug to Right Angle Plug, M17/176-00002 Assembly, 10.0 ft - CA-TRBP-PR010 - L-com, Inc.
North Andover, MA, United States
TRB Plug to Right Angle Plug, M17/176-00002 Assembly, 10.0 ft
CA-TRBP-PR010
TRB Plug to Right Angle Plug, M17/176-00002 Assembly, 10.0 ft CA-TRBP-PR010
These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug to right angle connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features TRB straight plug to TRB right angle plug connectors Custom cable lengths available Features high temperature M17/176-00002 twinax cable Application MIL-STD-1553B applications

These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug to right angle connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications.

Features

  • TRB straight plug to TRB right angle plug connectors
  • Custom cable lengths available
  • Features high temperature M17/176-00002 twinax cable

Application

  • MIL-STD-1553B applications
Supplier's Site
Cam17/176-00002 Trb P/pr 10 L-Com - 23T4985 - Newark, An Avnet Company
Chicago, IL, United States
Cam17/176-00002 Trb P/pr 10 L-Com
23T4985
Cam17/176-00002 Trb P/pr 10 L-Com 23T4985
CAM17/176-00002 TRB P/PR 10

CAM17/176-00002 TRB P/PR 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-TRBP-PR010 23T4985
Product Name TRB Plug to Right Angle Plug, M17/176-00002 Assembly, 10.0 ft Cam17/176-00002 Trb P/pr 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details