L-com, Inc. TRB Plug to Plug, M17/176-00002 Assembly, 25.0 ft CA-TRBP-P025

Description
These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features Custom cable lengths available Features high temperature M17/176-00002 twinax cable TRB straight plug connectors Application MIL-STD-1553B applications
Description
These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features Custom cable lengths available Features high temperature M17/176-00002 twinax cable TRB straight plug connectors Application MIL-STD-1553B applications

Suppliers

Company
Product
Description
Supplier Links
TRB Plug to Plug, M17/176-00002 Assembly, 25.0 ft - CA-TRBP-P025 - L-com, Inc.
North Andover, MA, United States
TRB Plug to Plug, M17/176-00002 Assembly, 25.0 ft
CA-TRBP-P025
TRB Plug to Plug, M17/176-00002 Assembly, 25.0 ft CA-TRBP-P025
These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features Custom cable lengths available Features high temperature M17/176-00002 twinax cable TRB straight plug connectors Application MIL-STD-1553B applications

These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications.

Features

  • Custom cable lengths available
  • Features high temperature M17/176-00002 twinax cable
  • TRB straight plug connectors

Application

  • MIL-STD-1553B applications
Supplier's Site
Cam17/176-00002 Trb P/p 25 L-Com - 23T5002 - Newark, An Avnet Company
Chicago, IL, United States
Cam17/176-00002 Trb P/p 25 L-Com
23T5002
Cam17/176-00002 Trb P/p 25 L-Com 23T5002
CAM17/176-00002 TRB P/P 25

CAM17/176-00002 TRB P/P 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-TRBP-P025 23T5002
Product Name TRB Plug to Plug, M17/176-00002 Assembly, 25.0 ft Cam17/176-00002 Trb P/p 25 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details