L-com, Inc. TRB Plug to Plug, M17/176-00002 Assembly, 12.0 ft CA-TRBP-P012

Description
These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features Custom cable lengths available Features high temperature M17/176-00002 twinax cable TRB straight plug connectors Application MIL-STD-1553B applications
Description
These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features Custom cable lengths available Features high temperature M17/176-00002 twinax cable TRB straight plug connectors Application MIL-STD-1553B applications

Suppliers

Company
Product
Description
Supplier Links
TRB Plug to Plug, M17/176-00002 Assembly, 12.0 ft - CA-TRBP-P012 - L-com, Inc.
North Andover, MA, United States
TRB Plug to Plug, M17/176-00002 Assembly, 12.0 ft
CA-TRBP-P012
TRB Plug to Plug, M17/176-00002 Assembly, 12.0 ft CA-TRBP-P012
These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features Custom cable lengths available Features high temperature M17/176-00002 twinax cable TRB straight plug connectors Application MIL-STD-1553B applications

These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications.

Features

  • Custom cable lengths available
  • Features high temperature M17/176-00002 twinax cable
  • TRB straight plug connectors

Application

  • MIL-STD-1553B applications
Supplier's Site
Cam17/176-00002 Trb P/p 12 L-Com - 23T4999 - Newark, An Avnet Company
Chicago, IL, United States
Cam17/176-00002 Trb P/p 12 L-Com
23T4999
Cam17/176-00002 Trb P/p 12 L-Com 23T4999
CAM17/176-00002 TRB P/P 12

CAM17/176-00002 TRB P/P 12

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-TRBP-P012 23T4999
Product Name TRB Plug to Plug, M17/176-00002 Assembly, 12.0 ft Cam17/176-00002 Trb P/p 12 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, M18 Plug-Free End, 50Ft Rohs Compliant Sensata/bei Sensors - 74AJ9834 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.08 ft (3.3 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details