L-com, Inc. TNC-Male to N-Female, Pigtail 10 ft 195-Series CA-TMNFA010

Description
High quality fully tested TNC Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 195-series coax cable Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Widest selection of lengths and connector styles Application RF Voice/Video/Data Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications
Description
High quality fully tested TNC Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 195-series coax cable Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Widest selection of lengths and connector styles Application RF Voice/Video/Data Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications

Suppliers

Company
Product
Description
Supplier Links
TNC-Male to N-Female, Pigtail 10 ft 195-Series - CA-TMNFA010 - L-com, Inc.
North Andover, MA, United States
TNC-Male to N-Female, Pigtail 10 ft 195-Series
CA-TMNFA010
TNC-Male to N-Female, Pigtail 10 ft 195-Series CA-TMNFA010
High quality fully tested TNC Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 195-series coax cable Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Widest selection of lengths and connector styles Application RF Voice/Video/Data Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications

High quality fully tested TNC Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Made with high performance, high quality 195-series coax cable
  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Widest selection of lengths and connector styles

Application

  • RF Voice/Video/Data
  • Wireless LAN Devices
  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless OEM Applications
Supplier's Site
Caca195 Tnc-M / Type-N F 10Ft L-Com - 23T4972 - Newark, An Avnet Company
Chicago, IL, United States
Caca195 Tnc-M / Type-N F 10Ft L-Com
23T4972
Caca195 Tnc-M / Type-N F 10Ft L-Com 23T4972
CACA195 TNC-M / TYPE-N F 10FT

CACA195 TNC-M / TYPE-N F 10FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-TMNFA010 23T4972
Product Name TNC-Male to N-Female, Pigtail 10 ft 195-Series Caca195 Tnc-M / Type-N F 10Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1407617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details