L-com, Inc. Shrouded SMA Male to N-Female, Pigtail 6" 195-Series CA-SSMNFAN06

Description
High quality fully tested Shrouded SMA Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application Wireless LAN Devices Wireless OEM Applications External Antenna Applications RF Voice/Video/Data Wi-Fi Radios
Description
High quality fully tested Shrouded SMA Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application Wireless LAN Devices Wireless OEM Applications External Antenna Applications RF Voice/Video/Data Wi-Fi Radios

Suppliers

Company
Product
Description
Supplier Links
Shrouded SMA Male to N-Female, Pigtail 6
North Andover, MA, United States
Shrouded SMA Male to N-Female, Pigtail 6" 195-Series
CA-SSMNFAN06
Shrouded SMA Male to N-Female, Pigtail 6" 195-Series CA-SSMNFAN06
High quality fully tested Shrouded SMA Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application Wireless LAN Devices Wireless OEM Applications External Antenna Applications RF Voice/Video/Data Wi-Fi Radios

High quality fully tested Shrouded SMA Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality 195-series coax cable
  • Excellent low loss characteristics
  • Widest selection of lengths and connector styles

Application

  • Wireless LAN Devices
  • Wireless OEM Applications
  • External Antenna Applications
  • RF Voice/Video/Data
  • Wi-Fi Radios
Supplier's Site
Cashrouded Sma Ra To N-Female L-Com - 23T4967 - Newark, An Avnet Company
Chicago, IL, United States
Cashrouded Sma Ra To N-Female L-Com
23T4967
Cashrouded Sma Ra To N-Female L-Com 23T4967
CAShrouded SMA RA to N-Female

CAShrouded SMA RA to N-Female

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-SSMNFAN06 23T4967
Product Name Shrouded SMA Male to N-Female, Pigtail 6" 195-Series Cashrouded Sma Ra To N-Female L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details