L-com, Inc. SMA-Nano/SSMB-Nano Plug to N-Female, Pigtail 19" 100-Series CA-SNPNFCN19

Description
High quality fully tested SMA / SSMB Nano Plug to N-Female cable assemblies featuring high performance low loss 100-series coax cable. These cable assemblies are compatible with Sierra Wireless AirCard® 300/350/550/555/750/ 860 Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 100-series coax cable Application RF Voice/Video/Data External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications
Description
High quality fully tested SMA / SSMB Nano Plug to N-Female cable assemblies featuring high performance low loss 100-series coax cable. These cable assemblies are compatible with Sierra Wireless AirCard® 300/350/550/555/750/ 860 Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 100-series coax cable Application RF Voice/Video/Data External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications

Suppliers

Company
Product
Description
Supplier Links
SMA-Nano/SSMB-Nano Plug to N-Female, Pigtail 19
North Andover, MA, United States
SMA-Nano/SSMB-Nano Plug to N-Female, Pigtail 19" 100-Series
CA-SNPNFCN19
SMA-Nano/SSMB-Nano Plug to N-Female, Pigtail 19" 100-Series CA-SNPNFCN19
High quality fully tested SMA / SSMB Nano Plug to N-Female cable assemblies featuring high performance low loss 100-series coax cable. These cable assemblies are compatible with Sierra Wireless AirCard® 300/350/550/555/750/ 860 Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 100-series coax cable Application RF Voice/Video/Data External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications

High quality fully tested SMA / SSMB Nano Plug to N-Female cable assemblies featuring high performance low loss 100-series coax cable. These cable assemblies are compatible with Sierra Wireless AirCard® 300/350/550/555/750/860
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference.

Features

  • Excellent low loss characteristics
  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality 100-series coax cable

Application

  • RF Voice/Video/Data
  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless LAN Devices
  • Wireless OEM Applications
Supplier's Site
Caca100 Sma-Nano/n-Female 19 L-Com - 23T4963 - Newark, An Avnet Company
Chicago, IL, United States
Caca100 Sma-Nano/n-Female 19 L-Com
23T4963
Caca100 Sma-Nano/n-Female 19 L-Com 23T4963
CACA100 SMA-NANO/N-FEMALE 19

CACA100 SMA-NANO/N-FEMALE 19

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-SNPNFCN19 23T4963
Product Name SMA-Nano/SSMB-Nano Plug to N-Female, Pigtail 19" 100-Series Caca100 Sma-Nano/n-Female 19 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/103-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1713727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details