L-com, Inc. SMA Male Right Angle to N-Female Bulkhead, Pigtail 20 ft 195-Series CA-SMRNFBA020

Description
High quality fully tested SMA Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application Wireless LAN Devices Wireless OEM Applications External Antenna Applications RF Voice/Video/Data Wi-Fi Radios
Description
High quality fully tested SMA Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application Wireless LAN Devices Wireless OEM Applications External Antenna Applications RF Voice/Video/Data Wi-Fi Radios

Suppliers

Company
Product
Description
Supplier Links
SMA Male Right Angle to N-Female Bulkhead, Pigtail 20 ft 195-Series - CA-SMRNFBA020 - L-com, Inc.
North Andover, MA, United States
SMA Male Right Angle to N-Female Bulkhead, Pigtail 20 ft 195-Series
CA-SMRNFBA020
SMA Male Right Angle to N-Female Bulkhead, Pigtail 20 ft 195-Series CA-SMRNFBA020
High quality fully tested SMA Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application Wireless LAN Devices Wireless OEM Applications External Antenna Applications RF Voice/Video/Data Wi-Fi Radios

High quality fully tested SMA Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality 195-series coax cable
  • Excellent low loss characteristics
  • Widest selection of lengths and connector styles

Application

  • Wireless LAN Devices
  • Wireless OEM Applications
  • External Antenna Applications
  • RF Voice/Video/Data
  • Wi-Fi Radios
Supplier's Site
Ca195 Sma M Ra/nf Bkhd 20Ft L-Com - 23T4958 - Newark, An Avnet Company
Chicago, IL, United States
Ca195 Sma M Ra/nf Bkhd 20Ft L-Com
23T4958
Ca195 Sma M Ra/nf Bkhd 20Ft L-Com 23T4958
CA195 SMA M RA/NF BKHD 20FT

CA195 SMA M RA/NF BKHD 20FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-SMRNFBA020 23T4958
Product Name SMA Male Right Angle to N-Female Bulkhead, Pigtail 20 ft 195-Series Ca195 Sma M Ra/nf Bkhd 20Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/509-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 348772 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature 30 C (86 F)
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details