L-com, Inc. SMA Male Right Angle to N-Female Bulkhead, Pigtail 4 ft 195-Series CA-SMRNFBA004

Description
High quality fully tested SMA Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices
Description
High quality fully tested SMA Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices

Suppliers

Company
Product
Description
Supplier Links
SMA Male Right Angle to N-Female Bulkhead, Pigtail 4 ft 195-Series - CA-SMRNFBA004 - L-com, Inc.
North Andover, MA, United States
SMA Male Right Angle to N-Female Bulkhead, Pigtail 4 ft 195-Series
CA-SMRNFBA004
SMA Male Right Angle to N-Female Bulkhead, Pigtail 4 ft 195-Series CA-SMRNFBA004
High quality fully tested SMA Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices

High quality fully tested SMA Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Made with high performance, high quality 195-series coax cable
  • Widest selection of lengths and connector styles

Application

  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless OEM Applications
  • RF Voice/Video/Data
  • Wireless LAN Devices
Supplier's Site
Ca195 Sma M Ra/nf Bkhd 4Ft L-Com - 23T4956 - Newark, An Avnet Company
Chicago, IL, United States
Ca195 Sma M Ra/nf Bkhd 4Ft L-Com
23T4956
Ca195 Sma M Ra/nf Bkhd 4Ft L-Com 23T4956
CA195 SMA M RA/NF BKHD 4FT

CA195 SMA M RA/NF BKHD 4FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-SMRNFBA004 23T4956
Product Name SMA Male Right Angle to N-Female Bulkhead, Pigtail 4 ft 195-Series Ca195 Sma M Ra/nf Bkhd 4Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
LED Cables - 1940419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details