L-com, Inc. SMA-Male Right Angle to N-Female, Pigtail 4 ft 195-Series CA-SMRNFA004

Description
High quality fully tested SMA Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Custom cable lengths available Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices
Description
High quality fully tested SMA Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Custom cable lengths available Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices

Suppliers

Company
Product
Description
Supplier Links
SMA-Male Right Angle to N-Female, Pigtail 4 ft 195-Series - CA-SMRNFA004 - L-com, Inc.
North Andover, MA, United States
SMA-Male Right Angle to N-Female, Pigtail 4 ft 195-Series
CA-SMRNFA004
SMA-Male Right Angle to N-Female, Pigtail 4 ft 195-Series CA-SMRNFA004
High quality fully tested SMA Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Custom cable lengths available Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices

High quality fully tested SMA Male to N-Female cable assemblies featuring high performance low loss 195-series coax cable.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Made with high performance, high quality 195-series coax cable
  • Custom cable lengths available
  • Widest selection of lengths and connector styles

Application

  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless OEM Applications
  • RF Voice/Video/Data
  • Wireless LAN Devices
Supplier's Site
Caca-195 Sma M Ra/nf 4Ft L-Com - 23T4952 - Newark, An Avnet Company
Chicago, IL, United States
Caca-195 Sma M Ra/nf 4Ft L-Com
23T4952
Caca-195 Sma M Ra/nf 4Ft L-Com 23T4952
CACA-195 SMA M RA/NF 4FT

CACA-195 SMA M RA/NF 4FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-SMRNFA004 23T4952
Product Name SMA-Male Right Angle to N-Female, Pigtail 4 ft 195-Series Caca-195 Sma M Ra/nf 4Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/314-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details