L-com, Inc. S/E Type 237 to N-Male, Pigtail 19" 100-Series CA-SEPNMCN19

Description
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature Sony Ericsson® / Cingular Wireless® EDGE GC75/GC82/GC83/GC85 compatible (S/E Type 237) connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 100-series coax cable Compatible with Sony Ericsson® / Cingular Wireless® EDGE Models GC75/GC82/GC83/GC85 Each assembly is fully tested ensuring the highest quality Application Wireless LAN Devices External Antenna Applications Wireless OEM Applications
Description
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature Sony Ericsson® / Cingular Wireless® EDGE GC75/GC82/GC83/GC85 compatible (S/E Type 237) connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 100-series coax cable Compatible with Sony Ericsson® / Cingular Wireless® EDGE Models GC75/GC82/GC83/GC85 Each assembly is fully tested ensuring the highest quality Application Wireless LAN Devices External Antenna Applications Wireless OEM Applications

Suppliers

Company
Product
Description
Supplier Links
S/E Type 237 to N-Male, Pigtail 19
North Andover, MA, United States
S/E Type 237 to N-Male, Pigtail 19" 100-Series
CA-SEPNMCN19
S/E Type 237 to N-Male, Pigtail 19" 100-Series CA-SEPNMCN19
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature Sony Ericsson® / Cingular Wireless® EDGE GC75/GC82/GC83/GC85 compatible (S/E Type 237) connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 100-series coax cable Compatible with Sony Ericsson® / Cingular Wireless® EDGE Models GC75/GC82/GC83/GC85 Each assembly is fully tested ensuring the highest quality Application Wireless LAN Devices External Antenna Applications Wireless OEM Applications

High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature Sony Ericsson® / Cingular Wireless® EDGE GC75/GC82/GC83/GC85 compatible (S/E Type 237) connectors.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Made with high performance, high quality 100-series coax cable
  • Compatible with Sony Ericsson® / Cingular Wireless® EDGE Models GC75/GC82/GC83/GC85
  • Each assembly is fully tested ensuring the highest quality

Application

  • Wireless LAN Devices
  • External Antenna Applications
  • Wireless OEM Applications
Supplier's Site
Caca100 S/e Type 237 P/nm 19 L-Com - 23T4933 - Newark, An Avnet Company
Chicago, IL, United States
Caca100 S/e Type 237 P/nm 19 L-Com
23T4933
Caca100 S/e Type 237 P/nm 19 L-Com 23T4933
CACA100 S/E TYPE 237 P/NM 19

CACA100 S/E TYPE 237 P/NM 19

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-SEPNMCN19 23T4933
Product Name S/E Type 237 to N-Male, Pigtail 19" 100-Series Caca100 S/e Type 237 P/nm 19 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-185-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Motor cable - NEBM-S1W15-E-2.5-Q7-LE6 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details