L-com, Inc. SMB Plug to SMB Plug Right Angle Pigtail, 18" 100-Series CA-SBPSBPRCN18

Description
High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors. SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 100-series coax cable Each assembly is fully tested ensuring the highest quality Application Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications
Description
High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors. SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 100-series coax cable Each assembly is fully tested ensuring the highest quality Application Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications

Suppliers

Company
Product
Description
Supplier Links
SMB Plug to SMB Plug Right Angle Pigtail, 18
North Andover, MA, United States
SMB Plug to SMB Plug Right Angle Pigtail, 18" 100-Series
CA-SBPSBPRCN18
SMB Plug to SMB Plug Right Angle Pigtail, 18" 100-Series CA-SBPSBPRCN18
High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors. SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 100-series coax cable Each assembly is fully tested ensuring the highest quality Application Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications

High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors.
SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Made with high performance, high quality 100-series coax cable
  • Each assembly is fully tested ensuring the highest quality

Application

  • Wireless LAN Devices
  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless OEM Applications
Supplier's Site
Caca-100 Smb P / P Ra 18In L-Com - 23T4928 - Newark, An Avnet Company
Chicago, IL, United States
Caca-100 Smb P / P Ra 18In L-Com
23T4928
Caca-100 Smb P / P Ra 18In L-Com 23T4928
CACA-100 SMB P / P RA 18IN

CACA-100 SMB P / P RA 18IN

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-SBPSBPRCN18 23T4928
Product Name SMB Plug to SMB Plug Right Angle Pigtail, 18" 100-Series Caca-100 Smb P / P Ra 18In L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details