L-com, Inc. SMB Plug to SMB Jack Pigtail, 36" 100-Series CA-SBPSBJCN36

Description
High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors. SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications
Description
High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors. SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications

Suppliers

Company
Product
Description
Supplier Links
SMB Plug to SMB Jack Pigtail, 36
North Andover, MA, United States
SMB Plug to SMB Jack Pigtail, 36" 100-Series
CA-SBPSBJCN36
SMB Plug to SMB Jack Pigtail, 36" 100-Series CA-SBPSBJCN36
High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors. SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications

High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors.
SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality 100-series coax cable

Application

  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless LAN Devices
  • Wireless OEM Applications
Supplier's Site
Caca-100 Smb Plug / Jack 36In L-Com - 23T4925 - Newark, An Avnet Company
Chicago, IL, United States
Caca-100 Smb Plug / Jack 36In L-Com
23T4925
Caca-100 Smb Plug / Jack 36In L-Com 23T4925
CACA-100 SMB PLUG / JACK 36IN

CACA-100 SMB PLUG / JACK 36IN

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-SBPSBJCN36 23T4925
Product Name SMB Plug to SMB Jack Pigtail, 36" 100-Series Caca-100 Smb Plug / Jack 36In L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Cable Assembly - 6340A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Circular Cable Assemblies - 2171-NEBC-M12G8-E-5-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
RF Cable Assemblies - 1-2441466-0 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers