L-com, Inc. SMB Plug Right Angle to SMB Plug Right Angle Pigtail, 30" 100-Series CA-SBPRSBPRCN30

Description
High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors. SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wireless LAN Devices Wireless OEM Applications Wi-Fi Radios
Description
High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors. SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wireless LAN Devices Wireless OEM Applications Wi-Fi Radios

Suppliers

Company
Product
Description
Supplier Links
SMB Plug Right Angle to SMB Plug Right Angle Pigtail, 30
North Andover, MA, United States
SMB Plug Right Angle to SMB Plug Right Angle Pigtail, 30" 100-Series
CA-SBPRSBPRCN30
SMB Plug Right Angle to SMB Plug Right Angle Pigtail, 30" 100-Series CA-SBPRSBPRCN30
High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors. SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wireless LAN Devices Wireless OEM Applications Wi-Fi Radios

High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors.
SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality 100-series coax cable

Application

  • External Antenna Applications
  • Wireless LAN Devices
  • Wireless OEM Applications
  • Wi-Fi Radios
Supplier's Site
Caca-100 Smb P Ra/ P Ra 30In L-Com - 23T4918 - Newark, An Avnet Company
Chicago, IL, United States
Caca-100 Smb P Ra/ P Ra 30In L-Com
23T4918
Caca-100 Smb P Ra/ P Ra 30In L-Com 23T4918
CACA-100 SMB P RA/ P RA 30IN

CACA-100 SMB P RA/ P RA 30IN

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-SBPRSBPRCN30 23T4918
Product Name SMB Plug Right Angle to SMB Plug Right Angle Pigtail, 30" 100-Series Caca-100 Smb P Ra/ P Ra 30In L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8182-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details