L-com, Inc. SMB Plug Right Angle to SMB Jack Pigtail, 48" 100-Series CA-SBPRSBJCN48

Description
High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors. SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Custom cable lengths available Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications Wireless LAN Devices
Description
High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors. SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Custom cable lengths available Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications Wireless LAN Devices

Suppliers

Company
Product
Description
Supplier Links
SMB Plug Right Angle to SMB Jack Pigtail, 48
North Andover, MA, United States
SMB Plug Right Angle to SMB Jack Pigtail, 48" 100-Series
CA-SBPRSBJCN48
SMB Plug Right Angle to SMB Jack Pigtail, 48" 100-Series CA-SBPRSBJCN48
High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors. SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Custom cable lengths available Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications Wireless LAN Devices

High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors.
SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference.

Features

  • Each assembly is fully tested ensuring the highest quality
  • Custom cable lengths available
  • Made with high performance, high quality 100-series coax cable

Application

  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless OEM Applications
  • Wireless LAN Devices
Supplier's Site
Caca-100 Smb P Ra/ J 48In L-Com - 23T4914 - Newark, An Avnet Company
Chicago, IL, United States
Caca-100 Smb P Ra/ J 48In L-Com
23T4914
Caca-100 Smb P Ra/ J 48In L-Com 23T4914
CACA-100 SMB P RA/ J 48IN

CACA-100 SMB P RA/ J 48IN

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-SBPRSBJCN48 23T4914
Product Name SMB Plug Right Angle to SMB Jack Pigtail, 48" 100-Series Caca-100 Smb P Ra/ J 48In L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/625-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details