L-com, Inc. SMB Plug Right Angle to SMB Jack Pigtail, 18" 100-Series CA-SBPRSBJCN18

Description
High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors. SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 100-series coax cable Each assembly is fully tested ensuring the highest quality Application Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications
Description
High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors. SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 100-series coax cable Each assembly is fully tested ensuring the highest quality Application Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications

Suppliers

Company
Product
Description
Supplier Links
SMB Plug Right Angle to SMB Jack Pigtail, 18
North Andover, MA, United States
SMB Plug Right Angle to SMB Jack Pigtail, 18" 100-Series
CA-SBPRSBJCN18
SMB Plug Right Angle to SMB Jack Pigtail, 18" 100-Series CA-SBPRSBJCN18
High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors. SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 100-series coax cable Each assembly is fully tested ensuring the highest quality Application Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications

High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors.
SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Made with high performance, high quality 100-series coax cable
  • Each assembly is fully tested ensuring the highest quality

Application

  • Wireless LAN Devices
  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless OEM Applications
Supplier's Site
Caca-100 Smb P Ra/ J 18In L-Com - 23T4910 - Newark, An Avnet Company
Chicago, IL, United States
Caca-100 Smb P Ra/ J 18In L-Com
23T4910
Caca-100 Smb P Ra/ J 18In L-Com 23T4910
CACA-100 SMB P RA/ J 18IN

CACA-100 SMB P RA/ J 18IN

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-SBPRSBJCN18 23T4910
Product Name SMB Plug Right Angle to SMB Jack Pigtail, 18" 100-Series Caca-100 Smb P Ra/ J 18In L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details