L-com, Inc. RP-TNC Plug to RP-SMA Plug Right Angle, Pigtail 19" 100-Series CA-RTPRSPRCN19

Description
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature RP-TNC connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Custom cable lengths available Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications Wireless LAN Devices
Description
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature RP-TNC connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Custom cable lengths available Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications Wireless LAN Devices

Suppliers

Company
Product
Description
Supplier Links
RP-TNC Plug to RP-SMA Plug Right Angle, Pigtail 19
North Andover, MA, United States
RP-TNC Plug to RP-SMA Plug Right Angle, Pigtail 19" 100-Series
CA-RTPRSPRCN19
RP-TNC Plug to RP-SMA Plug Right Angle, Pigtail 19" 100-Series CA-RTPRSPRCN19
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature RP-TNC connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Custom cable lengths available Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications Wireless LAN Devices

High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature RP-TNC connectors.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference.

Features

  • Each assembly is fully tested ensuring the highest quality
  • Custom cable lengths available
  • Made with high performance, high quality 100-series coax cable

Application

  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless OEM Applications
  • Wireless LAN Devices
Supplier's Site
Caca100 Rtp/rsp R/a 19In L-Com - 23T4899 - Newark, An Avnet Company
Chicago, IL, United States
Caca100 Rtp/rsp R/a 19In L-Com
23T4899
Caca100 Rtp/rsp R/a 19In L-Com 23T4899
CACA100 RTP/RSP R/A 19IN

CACA100 RTP/RSP R/A 19IN

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-RTPRSPRCN19 23T4899
Product Name RP-TNC Plug to RP-SMA Plug Right Angle, Pigtail 19" 100-Series Caca100 Rtp/rsp R/a 19In L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details