L-com, Inc. RP-TNC Plug Right Angle to N-Male, Pigtail 20 ft 195-Series CA-RTPRNMA020

Description
High quality fully tested Reverse Polarity TNC Right Angle Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Custom cable lengths available Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices
Description
High quality fully tested Reverse Polarity TNC Right Angle Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Custom cable lengths available Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices

Suppliers

Company
Product
Description
Supplier Links
RP-TNC Plug Right Angle to N-Male, Pigtail 20 ft 195-Series - CA-RTPRNMA020 - L-com, Inc.
North Andover, MA, United States
RP-TNC Plug Right Angle to N-Male, Pigtail 20 ft 195-Series
CA-RTPRNMA020
RP-TNC Plug Right Angle to N-Male, Pigtail 20 ft 195-Series CA-RTPRNMA020
High quality fully tested Reverse Polarity TNC Right Angle Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Custom cable lengths available Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices

High quality fully tested Reverse Polarity TNC Right Angle Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Made with high performance, high quality 195-series coax cable
  • Custom cable lengths available
  • Widest selection of lengths and connector styles

Application

  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless OEM Applications
  • RF Voice/Video/Data
  • Wireless LAN Devices
Supplier's Site
Ca195 Rp-Tnc R/a Plug/nm 20Ft L-Com - 23T4897 - Newark, An Avnet Company
Chicago, IL, United States
Ca195 Rp-Tnc R/a Plug/nm 20Ft L-Com
23T4897
Ca195 Rp-Tnc R/a Plug/nm 20Ft L-Com 23T4897
CA195 RP-TNC R/A PLUG/NM 20FT

CA195 RP-TNC R/A PLUG/NM 20FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-RTPRNMA020 23T4897
Product Name RP-TNC Plug Right Angle to N-Male, Pigtail 20 ft 195-Series Ca195 Rp-Tnc R/a Plug/nm 20Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Cable Assembly - 6055A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,output cable
View Details
Motor cable - NEBM-S1W15-E-1.5-Q7-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2 suppliers
RF Cable Assemblies - 2016742-3 - TE Connectivity
Specs
Application RF
Product Type 2.92mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers